TRANS NPN 30V 1A E-LINE Product overview: ZTX449STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX449STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 743371-ZTX449STZ
Manufacturer Homepage: www.diodes.com
Reference case: TO-92
Reference Date Code: 14+P
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS NPN 30V 1A E-LINE
Bipolar Transistors - BJT NPN Medium Power
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX449STZ | ZTX449STZ-ND | 743371-ZTX449STZ | ZTX449STZ | ZTX449STZ |
| Product Name | 30V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX449STZ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | Tape & Box (TB) | E-Line-3, Formed Leads | |||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| VCEO | 30 volts | 30 volts |