Manufacturer: Diodes Incorporated
Win Source Part Number: 036810-ZTX449
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 30V 1A E-LINE Product overview: ZTX449 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX449 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 1A E-LINE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 036810-ZTX449 | ZTX449DI-ND | 276-ZTX449 | ZTX449 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX449 | Single Bipolar Transistors | 30V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk,Bulk |