Bipolar (BJT) Transistor NPN - Avalanche Mode 100V 500mA 40MHz 680mW Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120234-ZTX415
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: NPN - Avalanche Mode
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 10mA, 10V
Maximum Power Dissipation: 680mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 0.5A E-LINE Product overview: ZTX415 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX415 can be used for catalog matching and distributor lookup.
TRANS NPN 100V 0.5A E-LINE
TRANS, NPN, 100V, 0.5A, 150DEG C, 0.68W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Avalanche
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZTX415-ND | 1120234-ZTX415 | 276-ZTX415 | ZTX415 | 29AK9068 | ZTX415 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX415 | 100V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 100V, 0.5A, 150Deg C, 0.68W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN - Avalanche Mode | NPN | NPN | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 100 volts | 100 volts |