Manufacturer: Diodes Incorporated
Win Source Part Number: 1120233-ZTX325
Packaging: Bulk
Mounting: Through Hole
Gain: 53dB
Frequency - Transition: 1.3GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 5dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 25 @ 2mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RF Transistor NPN 15V 50mA 1.3GHz 350mW Through Hole E-Line (TO-92 compatible)
RF TRANS NPN 15V 1.3GHZ E-LINE Product overview: ZTX325 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.3GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.3GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-ZTX325 can be used for catalog matching and distributor lookup.
RF TRANS NPN 15V 1.3GHZ E-LINE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120233-ZTX325 | ZTX325-ND | 283-ZTX325 | ZTX325 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - ZTX325 | Bipolar RF Transistors | 15V 1.3GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 15 volts | 15 volts |