Manufacturer: Diodes Incorporated
Win Source Part Number: 413559-ZTX1149ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 135MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 70mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
TRANS PNP 25V 3A E-LINE Product overview: ZTX1149ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1149ASTZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 25V 3A 135MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 25V 3A E-LINE
Bipolar Transistors - BJT PNP High Gain & Crnt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 413559-ZTX1149ASTZ | 276-ZTX1149ASTZ | ZTX1149ASTZ-ND | ZTX1149ASTZ | ZTX1149ASTZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX1149ASTZ | 25V 3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Tape & Box (TB) | E-Line-3, Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 25 volts | 25 volts |