Manufacturer: Diodes Incorporated
Win Source Part Number: 1283284-ZTX1149A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 135MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX1149A
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 70mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 250 at 500mA, 2V
Maximum Power: 1W
TRANS PNP 25V 3A E-LINE Product overview: ZTX1149A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1149A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 25V 3A 135MHz 1W Through Hole E-Line (TO-92 compatible)
TRANSISTOR, PNP, 25V, 3A, 1W, E-LINE; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:3A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:135MHzRoHS
TRANS PNP 25V 3A E-LINE
Bipolar Transistors - BJT PNP High Gain & Crnt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1283284-ZTX1149A | 276-ZTX1149A | ZTX1149ADI-ND | 83K9513 | ZTX1149A | ZTX1149A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX1149A | 25V 3A Bipolar Transistor | Single Bipolar Transistors | Transistor, Pnp, 25V, 3A, 1W, E-Line; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3 | Bulk | E-Line-3 | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||||
| Power Gain | 250 dB |