Bipolar Transistors - BJT PNP High Gain & Crnt Product overview: ZTX1147A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-ZTX1147A can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 100088-ZTX1147A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 115MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 235mV @ 70mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT PNP High Gain & Crnt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-ZTX1147A | 100088-ZTX1147A | ZTX1147A |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX1147A | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | |
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | |
| Packing Method | Bulk |