TRANS NPN 75V 3A E-LINE Product overview: ZTX1053ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1053ASTZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120231-ZTX1053ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 350mV @ 100mA, 3A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 75V 3A 140MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 75V 3A E-LINE
TRANS NPN 75V 3A E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX1053ASTZ | 1120231-ZTX1053ASTZ | ZTX1053ASTZ-ND | ZTX1053ASTZ | ZTX1053ASTZ |
| Product Name | 75V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX1053ASTZ | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | Tape & Box (TB) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | TO-92; E-Line-3, Formed Leads | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 75 volts | 75 volts | 75 volts |