Manufacturer: Diodes Incorporated
Win Source Part Number: 1325075-ZTX1053ASTOA
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 75 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 350mV @ 100mA, 3A
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1A, 2V
Frequency - Transition: 140MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C (TJ)
Case / Package: E-Line-3, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Base Product Number: ZTX1053A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Bipolar (BJT) Transistor NPN 75V 3A 140MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 75V 3A E-LINE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1325075-ZTX1053ASTOA | ZTX1053ASTOA-ND | ZTX1053ASTOA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3; E-Line-3, Formed Leads | E-Line-3, Formed Leads | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 3000 milliamps | 3000 milliamps | |
| Power Gain | 300 dB |