Bipolar (BJT) Transistor NPN 75V 3A 140MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 75V 3A E-LINE Product overview: ZTX1053A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1053A can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036809-ZTX1053A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 350mV @ 100mA, 3A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TRANSISTOR, NPN, 75V, 3A, 1W, E-LINE; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:3A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:140MHzRoHS
Bipolar Transistors - BJT NPN High Current
TRANS NPN 75V 3A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZTX1053A-ND | 276-ZTX1053A | 036809-ZTX1053A | 98K4063 | ZTX1053A | ZTX1053A |
| Product Name | Single Bipolar Transistors | 75V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX1053A | Transistor, Npn, 75V, 3A, 1W, E-Line; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 75 volts | 75 volts |