DIODES Incorporated Single Bipolar Transistors ZTX1051ASTOA

Description
Bipolar (BJT) Transistor NPN 40V 4A 155MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 4A 155MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX1051ASTOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX1051ASTOA-ND
Single Bipolar Transistors ZTX1051ASTOA-ND
Bipolar (BJT) Transistor NPN 40V 4A 155MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 40V 4A 155MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX1051ASTOA - 940030-ZTX1051ASTOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX1051ASTOA
940030-ZTX1051ASTOA
TRANSISTORS - Transistors (BJT) - Single - ZTX1051ASTOA 940030-ZTX1051ASTOA
Manufacturer: Diodes Incorporated Win Source Part Number: 940030-ZTX1051ASTOA Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 4 A 155MHz 1 W Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: ZTX1051A Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 940030-ZTX1051ASTOA
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 4 A 155MHz 1 W Through Hole E-Line (TO-92 compatible)
Package: Reel - TR
Package: E-Line-3, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: ZTX1051A
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX1051ASTOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX1051ASTOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX1051ASTOA
TRANS NPN 40V 4A E-LINE

TRANS NPN 40V 4A E-LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number ZTX1051ASTOA-ND 940030-ZTX1051ASTOA ZTX1051ASTOA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX1051ASTOA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP55E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers