DIODES Incorporated Single Bipolar Transistors ZTX1049ASTZ

Description
Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX1049ASTZDI-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX1049ASTZDI-ND
Single Bipolar Transistors ZTX1049ASTZDI-ND
Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 25V 4A 180MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1151444-ZTX1049ASTZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1151444-ZTX1049ASTZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1151444-ZTX1049ASTZ
Win Source Part Number: 1151444-ZTX1049ASTZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 4 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 220mV @ 50mA, 4A Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1A, 2V Frequency - Transition: 180MHz Mounting Type: Through Hole Package / Case: E-Line-3, Formed Leads Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: ZTX1049ASTZDI,ZTX104 9ASTZ-ND,ZTX1049ASTB ,ZTX1049ASCT Base Product Number: ZTX1049

Win Source Part Number: 1151444-ZTX1049ASTZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 220mV @ 50mA, 4A
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1A, 2V
Frequency - Transition: 180MHz
Mounting Type: Through Hole
Package / Case: E-Line-3, Formed Leads
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: ZTX1049ASTZDI,ZTX1049ASTZ-ND,ZTX1049ASTB,ZTX1049ASCT
Base Product Number: ZTX1049

Buy Now Datasheet
Singapore, Singapore
25V 4A Bipolar Transistor
276-ZTX1049ASTZ
25V 4A Bipolar Transistor 276-ZTX1049ASTZ
TRANS NPN 25V 4A E-LINE Product overview: ZTX1049ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1049ASTZ can be used for catalog matching and distributor lookup.

TRANS NPN 25V 4A E-LINE Product overview: ZTX1049ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1049ASTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX1049ASTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX1049ASTZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX1049ASTZ
TRANS NPN 25V 4A E-LINE

TRANS NPN 25V 4A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX1049ASTZ
Bipolar Transistors - BJT ZTX1049ASTZ
Bipolar Transistors - BJT NPN High Gain & Crnt

Bipolar Transistors - BJT NPN High Gain & Crnt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZTX1049ASTZDI-ND 1151444-ZTX1049ASTZ 276-ZTX1049ASTZ ZTX1049ASTZ ZTX1049ASTZ
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 25V 4A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type E-Line-3, Formed Leads TO-92; SOT3 Tape & Box (TB)
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
Power Gain 300 dB
Operating Frequency 180 MHz
Unlock Full Specs
to access all available technical data