Manufacturer: Diodes Incorporated
Win Source Part Number: 057835-ZTX1048A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 17.5V
Max Vce (sat): 245mV @ 20mA, 4A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 17.5V 4A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 17.5V 4A E-LINE Product overview: ZTX1048A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 17.5V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX1048A can be used for catalog matching and distributor lookup.
TRANS NPN 17.5V 4A E-LINE
Bipolar Transistors - BJT NPN High Gain & Crnt
17.5V 1W 300@1A,2V 4A NPN TO-92 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN, 17.5V, 4A, 1W, E-LINE; Transistor Polarity:NPN; Collector Emitter Voltage Max:17.5V; Continuous Collector Current:4A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 17.5V 4A E-LINE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 057835-ZTX1048A | ZTX1048A-ND | 276-ZTX1048A | ZTX1048A | ZTX1048A | ZTX1048A | 98K4062 | ZTX1048A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX1048A | Single Bipolar Transistors | 17.5V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Npn, 17.5V, 4A, 1W, E-Line; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | Bulk | TO-92; E-Line-3 | TO-92 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 17.5 volts | 17.5 volts | 17.5 volts | 17.5 volts |