VREG SHUNT REGULATOR SOT23 T&R 3 Product overview: ZTL432BQFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL432BQFTA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 2.5V SOT23-3
Manufacturer: Zetex Semiconductors
Win Source Part Number: 728558-ZTL432BQFTA
Manufacturer Homepage: www.diodes.com
Reference case: SOT23
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
VREG SHUNT REGULATOR SOT23 T&R 3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZTL432BQFTA | 31-ZTL432BQFTATR-ND | 728558-ZTL432BQFTA | ZTL432BQFTA |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - ZTL432BQFTA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VIN | 20 volts |