IC VREF SHUNT ADJ 0.5% SOT25 Product overview: ZTL431BE5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL431BE5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120227-ZTL431BE5TA
Packaging: Reel - TR
Tolerance: ±0.5%
Temperature Coefficient: 48ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-25
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-25
IC VREF SHUNT ADJ 0.5% SOT25
IC VREF SHUNT ADJ 0.5% SOT25
Voltage References 2.5V 0.5% Shunt Reg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZTL431BE5TA | 1120227-ZTL431BE5TA | ZTL431BE5TR-ND | ZTL431BE5TA | ZTL431BE5TA | ZTL431BE5TA |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZTL431BE5TA | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-25 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| TC | 48 ppm/C | 48 ppm/C | 48 ppm/C | |||
| VIN | 20 volts |