Adjustable Precision Shunt Regulator 20V 150mA 1% 25-Pin SOT T/R Product overview: ZTL431AQE5TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 150mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 20V, 150mA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ZTL431AQE5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106382-ZTL431AQE5TA
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ZTL431AQE5TA | 1106382-ZTL431AQE5TA |
| Product Name | 20V 150mA Power Management IC | OEM Parts - OEM Parts (T - Z) - ZTL431AQE5TA |