IC VREF SHUNT ADJ 1% SOT23F Product overview: ZTL431AFFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZTL431AFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 032413-ZTL431AFFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23F
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Alternative Parts (Cross-Reference): TS2431ILT; ZTL431BFTA; ZTL431AFFTA; ZTL431AFTA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±1% 100mA SOT-23F
Voltage References 1% 2V5 Cost Eff. Shunt Regulator
IC VREF SHUNT ADJ 1% SOT23F
IC VREF SHUNT ADJ 1% SOT23F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZTL431AFFTA | 032413-ZTL431AFFTA | ZTL431AFFTR-ND | ZTL431AFFTA | ZTL431AFFTA | ZTL431AFFTA |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZTL431AFFTA | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23F | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23-3 Flat Leads | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |