Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26
TRANS 2NPN DUAL 50V 1A SOT-26
TRANS 2NPN DUAL 50V 1A SOT-26
Bipolar Transistors - BJT 50V Dual NPN Low Sat 1A 7V Vebo
TRANS 2NPN 50V 1A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZTD09N50DE6QTATR-ND | ZTD09N50DE6QTA | ZTD09N50DE6QTA |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |