DIODES Incorporated 9V 0.2A LDO Voltage Regulator IC ZSR900N8TA

Description
IC REG LDO 9V 0.2A 8SO Product overview: ZSR900N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR900N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 9V 0.2A 8SO Product overview: ZSR900N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR900N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 0.2A LDO Voltage Regulator IC
699-ZSR900N8TA
9V 0.2A LDO Voltage Regulator IC 699-ZSR900N8TA
IC REG LDO 9V 0.2A 8SO Product overview: ZSR900N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR900N8TA can be used for catalog matching and distributor lookup.

IC REG LDO 9V 0.2A 8SO Product overview: ZSR900N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR900N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZSR900N8TA - 800411-ZSR900N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR900N8TA
800411-ZSR900N8TA
PMIC - PMIC - Voltage Regulators - Linear - ZSR900N8TA 800411-ZSR900N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800411-ZSR900N8TA Packaging: Digi-Reel Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Output Voltage: 9V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 57dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 8-SO Voltage Input MAX: 20V Alternative Parts (Cross-Reference): UA78L09ACD; ZSR900N8TA; ZSR0900N8; ZSR900N8TC; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800411-ZSR900N8TA
Packaging: Digi-Reel
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Output Voltage: 9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SO
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): UA78L09ACD; ZSR900N8TA; ZSR0900N8; ZSR900N8TC;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZSR900N8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR900N8TA
PMIC - Voltage Regulators - Linear ZSR900N8TA
IC REG LDO 9V 0.2A 8-SOIC

IC REG LDO 9V 0.2A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZSR900N8TA 800411-ZSR900N8TA ZSR900N8TA
Product Name 9V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZSR900N8TA PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 9 volts 9 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25896RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4942GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3334ARM-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details