Manufacturer: Diodes Incorporated
Win Source Part Number: 800410-ZSR850N8TA
Packaging: Digi-Reel
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR850
Output Voltage: 8.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SO
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): L4916; ZSR850C; ZSR850G; ZSR850N8;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LDO 8.5V 0.2A 8-SOIC Product overview: ZSR850N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.5V, 0.2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 0.2A, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZSR850N8TA can be used for catalog matching and distributor lookup.
IC REG LDO 8.5V 0.2A 8-SOIC
IC REG LDO 8.5V 0.2A 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800410-ZSR850N8TA | 776-ZSR850N8TA | ZSR850N8TA | ZSR850N8TA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZSR850N8TA | 8.5V 0.2A SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Low Dropout | ||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; Digi-Reel® |