DIODES Incorporated 8V 0.2A LDO Voltage Regulator IC ZSR800N8TA

Description
IC REG LDO 8V 0.2A 8SO Product overview: ZSR800N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR800N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 8V 0.2A 8SO Product overview: ZSR800N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR800N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.2A LDO Voltage Regulator IC
699-ZSR800N8TA
8V 0.2A LDO Voltage Regulator IC 699-ZSR800N8TA
IC REG LDO 8V 0.2A 8SO Product overview: ZSR800N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR800N8TA can be used for catalog matching and distributor lookup.

IC REG LDO 8V 0.2A 8SO Product overview: ZSR800N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR800N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZSR800N8TA - 1120223-ZSR800N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR800N8TA
1120223-ZSR800N8TA
PMIC - PMIC - Voltage Regulators - Linear - ZSR800N8TA 1120223-ZSR800N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120223-ZSR800N8TA Packaging: Digi-Reel Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 600μA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120223-ZSR800N8TA
Packaging: Digi-Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 600μA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZSR800N8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR800N8TA
PMIC - Voltage Regulators - Linear ZSR800N8TA
IC REG LDO 8V 0.2A 8-SOIC

IC REG LDO 8V 0.2A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZSR800N8TA 1120223-ZSR800N8TA ZSR800N8TA
Product Name 8V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZSR800N8TA PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-SO Other; 8-SO
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data