DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZSR800GTA

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZSR800GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZSR800GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZSR800GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZSR800GTA - 036797-ZSR800GTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR800GTA
036797-ZSR800GTA
PMIC - PMIC - Voltage Regulators - Linear - ZSR800GTA 036797-ZSR800GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036797-ZSR800GTA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 600μA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036797-ZSR800GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 600μA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8V 200MA Voltage Regulator IC
776-ZSR800GTA
8V 200MA Voltage Regulator IC 776-ZSR800GTA
IC REG LINEAR 8V 200MA SOT223 Product overview: ZSR800GTA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZSR800GTA can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 200MA SOT223 Product overview: ZSR800GTA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZSR800GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ZSR800GTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR800GTA
PMIC - Voltage Regulators - Linear ZSR800GTA
IC REG LINEAR 8V 200MA SOT223

IC REG LINEAR 8V 200MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
ZSR800GTA
Linear Voltage Regulators ZSR800GTA
Linear Voltage Regulators 8.0V 200mA

Linear Voltage Regulators 8.0V 200mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZSR800GTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZSR800GTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZSR800GTA
IC REG LINEAR 8V 200MA SOT223

IC REG LINEAR 8V 200MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ZSR800GTR-ND 036797-ZSR800GTA 776-ZSR800GTA ZSR800GTA ZSR800GTA ZSR800GTA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ZSR800GTA 8V 200MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tape & Reel (TR)
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data