DIODES Incorporated 7V 0.2A LDO Voltage Regulator IC ZSR700N8TA

Description
IC REG LDO 7V 0.2A 8SOP Product overview: ZSR700N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR700N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 7V 0.2A 8SOP Product overview: ZSR700N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR700N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 0.2A LDO Voltage Regulator IC
699-ZSR700N8TA
7V 0.2A LDO Voltage Regulator IC 699-ZSR700N8TA
IC REG LDO 7V 0.2A 8SOP Product overview: ZSR700N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR700N8TA can be used for catalog matching and distributor lookup.

IC REG LDO 7V 0.2A 8SOP Product overview: ZSR700N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR700N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZSR700N8TA - 1120222-ZSR700N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR700N8TA
1120222-ZSR700N8TA
PMIC - PMIC - Voltage Regulators - Linear - ZSR700N8TA 1120222-ZSR700N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120222-ZSR700N8TA Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 7V Operating Supply Current: 600μA PSRR: 62dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120222-ZSR700N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 7V
Operating Supply Current: 600μA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZSR700N8TA 1120222-ZSR700N8TA
Product Name 7V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZSR700N8TA
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 8-SOP
IOUT 0.2000 amps 0.2000 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data