IC REG LDO 5.2V 0.2A 8SOP / Standard Regulator Pos 5.2V 0.2A 8-Pin SOIC T/R Product overview: ZSR520N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.2V, 0.2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 0.2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR520N8TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800408-ZSR520N8TA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR520
Output Voltage: 5.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SOP
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): UA78L05AIDR; ZSR520N8TC; ZSR520N8; ZSR520N8TA; UA78L05CDE4; UA78L05AIDRG4; UA78L05AIDG4;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5.2V 200MA 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-ZSR520N8TA | 800408-ZSR520N8TA | ZSR520N8TA |
| Product Name | 5.2V 0.2A SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ZSR520N8TA | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Reel package | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 5.2 volts | 5.2 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |