IC REG LINEAR 5.2V 200MA SOT223 Product overview: ZSR520GTA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZSR520GTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 795363-ZSR520GTA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR520
Output Voltage: 5.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: SOT-223
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): LM9074MEP/NOPB; LM9074MX; LM9074M/NOPB; LM9074M;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
IC REG LINEAR 5.2V 200MA SOT223
IC REG LINEAR 5.2V 200MA SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZSR520GTA | 795363-ZSR520GTA | ZSR520GTA-ND | ZSR520GTA | ZSR520GTA |
| Product Name | 5.2V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ZSR520GTA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 20 volts | 20 volts |