DIODES Incorporated Linear Voltage Regulator, 5V, 0.2A, Sot-223-3; Output Type Diodes Inc. ZSR500GTA

Description
LINEAR VOLTAGE REGULATOR, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, 0.2A, Sot-223-3; Output Type Diodes Inc. - 98K4060 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, 0.2A, Sot-223-3; Output Type Diodes Inc.
98K4060
Linear Voltage Regulator, 5V, 0.2A, Sot-223-3; Output Type Diodes Inc. 98K4060
LINEAR VOLTAGE REGULATOR, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98K4060
Product Name Linear Voltage Regulator, 5V, 0.2A, Sot-223-3; Output Type Diodes Inc.
Input Voltage 9 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details