DIODES Incorporated 4.85V 0.2A LDO Voltage Regulator IC ZSR485N8TA

Description
IC REG LDO 4.85V 0.2A 8SOP Product overview: ZSR485N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.85V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR485N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 4.85V 0.2A 8SOP Product overview: ZSR485N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.85V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR485N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.85V 0.2A LDO Voltage Regulator IC
699-ZSR485N8TA
4.85V 0.2A LDO Voltage Regulator IC 699-ZSR485N8TA
IC REG LDO 4.85V 0.2A 8SOP Product overview: ZSR485N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.85V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR485N8TA can be used for catalog matching and distributor lookup.

IC REG LDO 4.85V 0.2A 8SOP Product overview: ZSR485N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.85V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.85V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR485N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZSR485N8TA - 1120219-ZSR485N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR485N8TA
1120219-ZSR485N8TA
PMIC - PMIC - Voltage Regulators - Linear - ZSR485N8TA 1120219-ZSR485N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120219-ZSR485N8TA Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 4.85V Operating Supply Current: 600μA PSRR: 64dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120219-ZSR485N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4.85V
Operating Supply Current: 600μA
PSRR: 64dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZSR485N8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR485N8TA
PMIC - Voltage Regulators - Linear ZSR485N8TA
IC REG LINEAR 4.85V 200MA 8SO

IC REG LINEAR 4.85V 200MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZSR485N8TA 1120219-ZSR485N8TA ZSR485N8TA
Product Name 4.85V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZSR485N8TA PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 8-SOP
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6217KLJTR-T - 859028-A6217KLJTR-T - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-3-REEL7 - 860294-ADP3308ART-3-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers