DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - ZSR400GTA ZSR400GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120217-ZSR400GTA Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 4V Operating Supply Current: 600μA PSRR: 62dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120217-ZSR400GTA Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 4V Operating Supply Current: 600μA PSRR: 62dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ZSR400GTA - 1120217-ZSR400GTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR400GTA
1120217-ZSR400GTA
PMIC - PMIC - Voltage Regulators - Linear - ZSR400GTA 1120217-ZSR400GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120217-ZSR400GTA Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 4V Operating Supply Current: 600μA PSRR: 62dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120217-ZSR400GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 4V
Operating Supply Current: 600μA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4V 0.2A LDO Voltage Regulator IC
699-ZSR400GTA
4V 0.2A LDO Voltage Regulator IC 699-ZSR400GTA
IC REG LDO 4V 0.2A SOT223 Product overview: ZSR400GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR400GTA can be used for catalog matching and distributor lookup.

IC REG LDO 4V 0.2A SOT223 Product overview: ZSR400GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR400GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ZSR400GTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR400GTA
PMIC - Voltage Regulators - Linear ZSR400GTA
IC REG LINEAR 4V 200MA SOT223

IC REG LINEAR 4V 200MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1120217-ZSR400GTA 699-ZSR400GTA ZSR400GTA
Product Name PMIC - PMIC - Voltage Regulators - Linear - ZSR400GTA 4V 0.2A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3309ART-2.7-RL7 - 860295-ADP3309ART-2.7-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers