Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
IC REG LINEAR 3.3V 200MA SOT223
IC REG LINEAR 3.3V 200MA SOT223
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ZSR330GTC-ND | ZSR330GTC | ZSR330GTC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | ||
| Special Features | Over Temperature, Short Circuit |