DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - ZSR330CL ZSR330CL

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800405-ZSR330CL Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Family Name: ZSR330 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-92-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): ZSR330GTC; ZSR330N8TA; ZSR330N8; ZSR330GTA; Introduction Date: June 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800405-ZSR330CL Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Family Name: ZSR330 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-92-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): ZSR330GTC; ZSR330N8TA; ZSR330N8; ZSR330GTA; Introduction Date: June 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ZSR330CL - 800405-ZSR330CL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR330CL
800405-ZSR330CL
PMIC - PMIC - Voltage Regulators - Linear - ZSR330CL 800405-ZSR330CL
Manufacturer: Diodes Incorporated Win Source Part Number: 800405-ZSR330CL Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Family Name: ZSR330 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-92-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): ZSR330GTC; ZSR330N8TA; ZSR330N8; ZSR330GTA; Introduction Date: June 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800405-ZSR330CL
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR330
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): ZSR330GTC; ZSR330N8TA; ZSR330N8; ZSR330GTA;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 0.2A LDO Voltage Regulator IC
699-ZSR330CL
3.3V 0.2A LDO Voltage Regulator IC 699-ZSR330CL
IC REG LDO 3.3V 0.2A TO92-3 / Standard Regulator Pos 3.3V 0.2A 3-Pin TO-92 Box Product overview: ZSR330CL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR330CL can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.2A TO92-3 / Standard Regulator Pos 3.3V 0.2A 3-Pin TO-92 Box Product overview: ZSR330CL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR330CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ZSR330CL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR330CL
PMIC - Voltage Regulators - Linear ZSR330CL
IC REG LINEAR 3.3V 200MA TO92-3

IC REG LINEAR 3.3V 200MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 800405-ZSR330CL 699-ZSR330CL ZSR330CL
Product Name PMIC - PMIC - Voltage Regulators - Linear - ZSR330CL 3.3V 0.2A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; Tape in Box
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details