DIODES Incorporated 3V 0.2A LDO Voltage Regulator IC ZSR300CL

Description
IC REG LDO 3V 0.2A TO92-3 / Standard Regulator Pos 3V 0.2A 3-Pin TO-92 Box Product overview: ZSR300CL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR300CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.2A TO92-3 / Standard Regulator Pos 3V 0.2A 3-Pin TO-92 Box Product overview: ZSR300CL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR300CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.2A LDO Voltage Regulator IC
699-ZSR300CL
3V 0.2A LDO Voltage Regulator IC 699-ZSR300CL
IC REG LDO 3V 0.2A TO92-3 / Standard Regulator Pos 3V 0.2A 3-Pin TO-92 Box Product overview: ZSR300CL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR300CL can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.2A TO92-3 / Standard Regulator Pos 3V 0.2A 3-Pin TO-92 Box Product overview: ZSR300CL from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR300CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZSR300CL - 800404-ZSR300CL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR300CL
800404-ZSR300CL
PMIC - PMIC - Voltage Regulators - Linear - ZSR300CL 800404-ZSR300CL
Manufacturer: Diodes Incorporated Win Source Part Number: 800404-ZSR300CL Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Family Name: ZSR300 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 62dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-92-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): ZSPM4141AI1W30; ZSPM4141AI1W31; ZSR300GTA; ZSR300N8TA; Introduction Date: June 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800404-ZSR300CL
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR300
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): ZSPM4141AI1W30; ZSPM4141AI1W31; ZSR300GTA; ZSR300N8TA;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZSR300CL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR300CL
PMIC - Voltage Regulators - Linear ZSR300CL
IC REG LINEAR 3V 200MA TO92-3

IC REG LINEAR 3V 200MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZSR300CL 800404-ZSR300CL ZSR300CL
Product Name 3V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZSR300CL PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape in Box TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Output Voltage 3 volts 3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data