DIODES Incorporated 12V 0.2A SOIC LDO Voltage Regulator IC ZSR1200N8TA

Description
IC REG LDO 12V 0.2A 8SOP / Standard Regulator Pos 12V 0.2A 8-Pin SOIC T/R Product overview: ZSR1200N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR1200N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 12V 0.2A 8SOP / Standard Regulator Pos 12V 0.2A 8-Pin SOIC T/R Product overview: ZSR1200N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR1200N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.2A SOIC LDO Voltage Regulator IC
699-ZSR1200N8TA
12V 0.2A SOIC LDO Voltage Regulator IC 699-ZSR1200N8TA
IC REG LDO 12V 0.2A 8SOP / Standard Regulator Pos 12V 0.2A 8-Pin SOIC T/R Product overview: ZSR1200N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR1200N8TA can be used for catalog matching and distributor lookup.

IC REG LDO 12V 0.2A 8SOP / Standard Regulator Pos 12V 0.2A 8-Pin SOIC T/R Product overview: ZSR1200N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR1200N8TA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ZSR1200N8TA - 800403-ZSR1200N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZSR1200N8TA
800403-ZSR1200N8TA
PMIC - PMIC - Voltage Regulators - Linear - ZSR1200N8TA 800403-ZSR1200N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800403-ZSR1200N8TA Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 200mA Family Name: ZSR1200 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 57dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 8-SOP Voltage Input MAX: 20V Alternative Parts (Cross-Reference): 5962-8993001MIA; ZSR1200CL; ZSR1200G; ZSR1200GTA; Introduction Date: June 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800403-ZSR1200N8TA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR1200
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SOP
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): 5962-8993001MIA; ZSR1200CL; ZSR1200G; ZSR1200GTA;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZSR1200N8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZSR1200N8TA
PMIC - Voltage Regulators - Linear ZSR1200N8TA
IC REG LINEAR 12V 200MA 8SO

IC REG LINEAR 12V 200MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZSR1200N8TA 800403-ZSR1200N8TA ZSR1200N8TA
Product Name 12V 0.2A SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZSR1200N8TA PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel package SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 12 volts 12 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data