IC REG LDO 10V 0.2A 8SOP Product overview: ZSR1000N8TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZSR1000N8TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120211-ZSR1000N8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 600μA
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LINEAR 10V 200MA 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-ZSR1000N8TA | 1120211-ZSR1000N8TA | ZSR1000N8TA |
| Product Name | 10V 0.2A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ZSR1000N8TA | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Reel - TR | Other; 8-SOP | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |