Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
IC REG LINEAR 10V 200MA SOT223 Product overview: ZSR1000GTA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZSR1000GTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004818-ZSR1000GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 600μA
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 10V 200MA SOT223
Linear Voltage Regulators 10V 200mA
IC REG LINEAR 10V 200MA SOT223
IC REG LINEAR 10V 200MA SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ZSR1000GTA-ND | 776-ZSR1000GTA | 004818-ZSR1000GTA | ZSR1000GTA | ZSR1000GTA | ZSR1000GTA | ZSR1000GTA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ZSR1000GTA | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Special Features | Over Temperature, Short Circuit |