Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 800402-ZSR1000CL
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: ZSR1000
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): L78L10ACUTR; ZSR1000GTA; ZSR1000N8TA; ZSR1000N8;
Introduction Date: June 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG LINEAR 10V 200MA TO92-3 Product overview: ZSR1000CL from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZSR1000CL can be used for catalog matching and distributor lookup.
IC REG LINEAR 10V 200MA TO92-3
IC REG LINEAR 10V 200MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ZSR1000CL-ND | 800402-ZSR1000CL | 776-ZSR1000CL | ZSR1000CL | ZSR1000CL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ZSR1000CL | 10V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; Tape & Box (TB) | TO-92 | |
| Special Features | Over Temperature, Short Circuit |