DIODES Incorporated 4.6V Voltage Supervisor IC ZSM560CL

Description
IC MONITOR SUPPLY 4.6V TO92-3 Product overview: ZSM560CL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSM560CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MONITOR SUPPLY 4.6V TO92-3 Product overview: ZSM560CL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSM560CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6V Voltage Supervisor IC
691-ZSM560CL
4.6V Voltage Supervisor IC 691-ZSM560CL
IC MONITOR SUPPLY 4.6V TO92-3 Product overview: ZSM560CL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSM560CL can be used for catalog matching and distributor lookup.

IC MONITOR SUPPLY 4.6V TO92-3 Product overview: ZSM560CL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSM560CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ZSM560CL - 800401-ZSM560CL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ZSM560CL
800401-ZSM560CL
PMIC - PMIC - Supervisors - ZSM560CL 800401-ZSM560CL
Manufacturer: Diodes Incorporated Win Source Part Number: 800401-ZSM560CL Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 1.5 μs Typical Propagation Delay Voltage - Threshold: 4.6V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800401-ZSM560CL
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 1.5 μs Typical Propagation Delay
Voltage - Threshold: 4.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - ZSM560CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ZSM560CL
Supervisors ZSM560CL
Supervisor Open Drain or Open Collector 1 Channel TO-92

Supervisor Open Drain or Open Collector 1 Channel TO-92

Buy Now Datasheet
PMIC - Supervisors - ZSM560CL - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ZSM560CL
PMIC - Supervisors ZSM560CL
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-ZSM560CL 800401-ZSM560CL ZSM560CL ZSM560CL
Product Name 4.6V Voltage Supervisor IC PMIC - PMIC - Supervisors - ZSM560CL Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details