DIODES Incorporated PMIC - PMIC - Supervisors - ZSM300GTA ZSM300GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120207-ZSM300GTA Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 2.5 μs Typical Propagation Delay Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120207-ZSM300GTA Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 2.5 μs Typical Propagation Delay Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ZSM300GTA - 1120207-ZSM300GTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ZSM300GTA
1120207-ZSM300GTA
PMIC - PMIC - Supervisors - ZSM300GTA 1120207-ZSM300GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120207-ZSM300GTA Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 2.5 μs Typical Propagation Delay Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120207-ZSM300GTA
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 2.5 μs Typical Propagation Delay
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.0V Voltage Supervisor IC
691-ZSM300GTA
3.0V Voltage Supervisor IC 691-ZSM300GTA
IC MONITOR SUPPLY 3.0V SOT-223 Product overview: ZSM300GTA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSM300GTA can be used for catalog matching and distributor lookup.

IC MONITOR SUPPLY 3.0V SOT-223 Product overview: ZSM300GTA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSM300GTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - ZSM300GTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ZSM300GTA
PMIC - Supervisors ZSM300GTA
IC SUPERVISOR 1 CHANNEL SOT223

IC SUPERVISOR 1 CHANNEL SOT223

Supplier's Site Datasheet
Supervisors - ZSM300GTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ZSM300GTA
Supervisors ZSM300GTA
Supervisor Open Drain or Open Collector 1 Channel SOT-223-3

Supervisor Open Drain or Open Collector 1 Channel SOT-223-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1120207-ZSM300GTA 691-ZSM300GTA ZSM300GTA ZSM300GTA
Product Name PMIC - PMIC - Supervisors - ZSM300GTA 3.0V Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details