DIODES Incorporated 5.0V SOIC Voltage Supervisor IC ZSH560N8TA

Description
IC MONITOR SUPPLY 5.0V 8-SOIC Product overview: ZSH560N8TA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSH560N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MONITOR SUPPLY 5.0V 8-SOIC Product overview: ZSH560N8TA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSH560N8TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0V SOIC Voltage Supervisor IC
691-ZSH560N8TA
5.0V SOIC Voltage Supervisor IC 691-ZSH560N8TA
IC MONITOR SUPPLY 5.0V 8-SOIC Product overview: ZSH560N8TA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSH560N8TA can be used for catalog matching and distributor lookup.

IC MONITOR SUPPLY 5.0V 8-SOIC Product overview: ZSH560N8TA from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ZSH560N8TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ZSH560N8TA - 1120206-ZSH560N8TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ZSH560N8TA
1120206-ZSH560N8TA
PMIC - PMIC - Supervisors - ZSH560N8TA 1120206-ZSH560N8TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120206-ZSH560N8TA Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 1.5 μs Typical Propagation Delay Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120206-ZSH560N8TA
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 1.5 μs Typical Propagation Delay
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - ZSH560N8TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ZSH560N8TA
PMIC - Supervisors ZSH560N8TA
IC SUPERVISOR 1 CHANNEL 8SOP

IC SUPERVISOR 1 CHANNEL 8SOP

Supplier's Site Datasheet
Supervisors - ZSH560N8TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ZSH560N8TA
Supervisors ZSH560N8TA
Supervisor Open Drain or Open Collector 1 Channel 8-SO

Supervisor Open Drain or Open Collector 1 Channel 8-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-ZSH560N8TA 1120206-ZSH560N8TA ZSH560N8TA ZSH560N8TA
Product Name 5.0V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - ZSH560N8TA PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details