DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Reference ZRT100GC2TC

Description
Win Source Part Number: 985427-ZRT100GC2TC Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Current - Output: 30 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 9.8V Noise - 0.1Hz to 10Hz: 50µVp-p Current - Cathode: 150 µA Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: ZRT100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 985427-ZRT100GC2TC Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Current - Output: 30 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 9.8V Noise - 0.1Hz to 10Hz: 50µVp-p Current - Cathode: 150 µA Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: ZRT100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 985427-ZRT100GC2TC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
985427-ZRT100GC2TC
Integrated Circuits (ICs) - PMIC - Voltage Reference 985427-ZRT100GC2TC
Win Source Part Number: 985427-ZRT100GC2TC Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Current - Output: 30 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 9.8V Noise - 0.1Hz to 10Hz: 50µVp-p Current - Cathode: 150 µA Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: ZRT100 Product Status: Obsolete

Win Source Part Number: 985427-ZRT100GC2TC
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C
Current - Output: 30 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 9.8V
Noise - 0.1Hz to 10Hz: 50µVp-p
Current - Cathode: 150 µA
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: ZRT100
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
9.8V 30 mA Precision Voltage Reference IC
693-ZRT100GC2TC
9.8V 30 mA Precision Voltage Reference IC 693-ZRT100GC2TC
IC VREF SHUNT 2% SOT223 / Shunt Voltage Reference IC Fixed 9.8V V ±2% 30 mA SOT-223-3 Product overview: ZRT100GC2TC from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8V, 30 mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 9.8V, 30 mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT100GC2TC can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2% SOT223 / Shunt Voltage Reference IC Fixed 9.8V V ±2% 30 mA SOT-223-3 Product overview: ZRT100GC2TC from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.8V, 30 mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 9.8V, 30 mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT100GC2TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ZRT100GC2TC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRT100GC2TC
PMIC - Voltage Reference ZRT100GC2TC
IC VREF SHUNT 2% SOT223

IC VREF SHUNT 2% SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 985427-ZRT100GC2TC 693-ZRT100GC2TC ZRT100GC2TC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference 9.8V 30 mA Precision Voltage Reference IC PMIC - Voltage Reference
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR293GRUZ - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details