DIODES INCORPORATED
ZRT050GC1TC -- PMIC - VOLTAGE REFERENCE
DIODES Incorporated
PMIC - Voltage Reference
ZRT050GC1TC
Description
IC VREF SHUNT 1% SOT223
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 1% SOT223
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
ZRT050GC1TC |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT23; Other; SOT-23-3
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
1 ppm/C
View Details
3 suppliers