IC VREF SHUNT 1% SOT223 Product overview: ZRT050GC1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT050GC1TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057832-ZRT050GC1TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 60mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Current - Cathode: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Nominal Output Voltage (Min/Fixed): 4.9V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Shunt Voltage Reference IC Fixed 4.9V V ±1% 60mA SOT-223-3
IC VREF SHUNT 1% SOT223
Voltage References VREG Shunt Reference SOT223 T&R 1K
IC VREF SHUNT 1% SOT223
VOLTAGE REFERENCE, 4.9V, SOT-223 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZRT050GC1TA | 057832-ZRT050GC1TA | ZRT050GC1TR-ND | ZRT050GC1TA | ZRT050GC1TA | ZRT050GC1TA | 29AK9066 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZRT050GC1TA | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference, 4.9V, Sot-223 Rohs Compliant Diodes Inc. |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed; Programmable | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |