Manufacturer: Diodes Incorporated
Win Source Part Number: 904337-ZRT040GC1TA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 4.01V V ±1% SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZRT040
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: ZRT040GC1DKRINACTIVE
Shunt Voltage Reference IC Fixed 4.01V V ±1% 75mA SOT-223-3
IC VREF SHUNT 1% SOT223 Product overview: ZRT040GC1TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRT040GC1TA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 4.01V SOT223
Voltage References VREG Shunt Reference SOT223 T&R 1K
IC VREF SHUNT 1% SOT223
IC VREF SHUNT 1% SOT223
Voltage Reference, Precision, Low Power, Shunt - Fixed, ZRT040 Series, 4.01V, SOT-223-3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 904337-ZRT040GC1TA | ZRT040GC1TR-ND | 693-ZRT040GC1TA | 233-ZRT040GC1TA | ZRT040GC1TA | ZRT040GC1TA | ZRT040GC1TA | 98K4042 |
| Product Name | PMIC - PMIC - Voltage Reference - ZRT040GC1TA | Voltage Reference | Precision Voltage Reference IC | IC VREF SHUNT 4.01V SOT223 | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, Precision, Low Power, Shunt Fixed, Zrt040 Series, 4.01V, Sot-223-3 Rohs Compliant Diodes Inc. |
| Package Type | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||||
| Accuracy | 1 % |