Shunt Voltage Reference IC Fixed 5V V ±3% 5mA TO-92
IC VREF SHUNT 3% TO92
IC VREF SHUNT 3% TO92
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZRC500A03STOB-ND | ZRC500A03STOB | ZRC500A03STOB |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| TC | 90 ppm/C | ||
| Accuracy | 3 % |