DIODES Incorporated Voltage Reference ZRC400F03TA

Description
Shunt Voltage Reference IC Fixed 4.096V V ±3% 5mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 4.096V V ±3% 5mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZRC400F03TA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC400F03TA-ND
Voltage Reference ZRC400F03TA-ND
Shunt Voltage Reference IC Fixed 4.096V V ±3% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±3% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZRC400F03TA
SOT23 Precision Voltage Reference IC 693-ZRC400F03TA
IC VREF SHUNT 3% SOT23 Product overview: ZRC400F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC400F03TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 3% SOT23 Product overview: ZRC400F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC400F03TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZRC400F03TA - 800397-ZRC400F03TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRC400F03TA
800397-ZRC400F03TA
PMIC - PMIC - Voltage Reference - ZRC400F03TA 800397-ZRC400F03TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800397-ZRC400F03TA Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±3% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 5mA Noise - 10Hz to 10kHz: 90μVrms Current - Cathode: 23μA Family Name: ZRC400 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23 Alternative Parts (Cross-Reference): LM4040_EM3-4.1; AD1586BRT; AD1587ART; AD1586ART; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800397-ZRC400F03TA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±3%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 5mA
Noise - 10Hz to 10kHz: 90μVrms
Current - Cathode: 23μA
Family Name: ZRC400
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23
Alternative Parts (Cross-Reference): LM4040_EM3-4.1; AD1586BRT; AD1587ART; AD1586ART;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - ZRC400F03TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRC400F03TA
PMIC - Voltage Reference ZRC400F03TA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZRC400F03TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZRC400F03TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZRC400F03TA
IC VREF SHUNT 3% SOT23

IC VREF SHUNT 3% SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZRC400F03TA-ND 693-ZRC400F03TA 800397-ZRC400F03TA ZRC400F03TA ZRC400F03TA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRC400F03TA PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 90 ppm/C 90 ppm/C 90 ppm/C
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details