DIODES Incorporated Voltage Reference ZRC400F02TA

Description
Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZRC400F02TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC400F02TADIDKR-ND
Voltage Reference ZRC400F02TADIDKR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRC400F02TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC400F02TADICT-ND
Voltage Reference ZRC400F02TADICT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRC400F02TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC400F02TADITR-ND
Voltage Reference ZRC400F02TADITR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±2% 5mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZRC400F02TA - 098730-ZRC400F02TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRC400F02TA
098730-ZRC400F02TA
PMIC - PMIC - Voltage Reference - ZRC400F02TA 098730-ZRC400F02TA
Manufacturer: Diodes Incorporated Win Source Part Number: 098730-ZRC400F02TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 90ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 10Hz to 10kHz: 90μVrms Current - Cathode: 23μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 098730-ZRC400F02TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 90μVrms
Current - Cathode: 23μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZRC400F02TA
SOT23 Precision Voltage Reference IC 693-ZRC400F02TA
IC VREF SHUNT 2% SOT23 Product overview: ZRC400F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC400F02TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2% SOT23 Product overview: ZRC400F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC400F02TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ZRC400F02TA
Voltage References ZRC400F02TA
Voltage References 2% 4.096V

Voltage References 2% 4.096V

Buy Now Datasheet
PMIC - Voltage Reference - ZRC400F02TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRC400F02TA
PMIC - Voltage Reference ZRC400F02TA
IC VREF SHUNT 2% SOT23

IC VREF SHUNT 2% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZRC400F02TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZRC400F02TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZRC400F02TA
IC VREF SHUNT 2% SOT23

IC VREF SHUNT 2% SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZRC400F02TADIDKR-ND 098730-ZRC400F02TA 693-ZRC400F02TA ZRC400F02TA ZRC400F02TA ZRC400F02TA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ZRC400F02TA SOT23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 90 ppm/C 90 ppm/C 90 ppm/C
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR291GRU - 910755-ADR291GRU - Win Source Electronics
Specs
Package Type Other; 8-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Voltage Reference - X60008DIS8-41-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers