Manufacturer: Diodes Incorporated
Win Source Part Number: 036793-ZRC400F01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 90μVrms
Current - Cathode: 23μA
Family Name: ZRC400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 4.096V
Alternative Parts (Cross-Reference): AD1587ART-REEL; AD1589ART-REEL; AD1588ART-REEL; AD1589ART;
Introduction Date: January 24, 2003
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 1% SOT23 Product overview: ZRC400F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC400F01TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 4.096V V ±1% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±1% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±1% 5mA SOT-23-3
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
Voltage Reference, Precision Micropower, Shunt - Fixed, ZRC400 Series, 4.096V, SOT-23-3 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 036793-ZRC400F01TA | 693-ZRC400F01TA | ZRC400F01DKR-ND | ZRC400F01TA | ZRC400F01TA | 98K4040 |
| Product Name | PMIC - PMIC - Voltage Reference - ZRC400F01TA | SOT23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference, Precision Micropower, Shunt Fixed, Zrc400 Series, 4.096V, Sot-23-3 Rohs Compliant Diodes Inc. |
| Package Type | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Active | ||||
| TC | 90 ppm/C | 90 ppm/C | 90 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |