DIODES Incorporated Voltage Reference ZRC330F02TA

Description
Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZRC330F02TACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC330F02TACT-ND
Voltage Reference ZRC330F02TACT-ND
Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRC330F02TATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC330F02TATR-ND
Voltage Reference ZRC330F02TATR-ND
Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZRC330F02TADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZRC330F02TADKR-ND
Voltage Reference ZRC330F02TADKR-ND
Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3

Shunt Voltage Reference IC Fixed 3.3V V ±2% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZRC330F02TA
SOT23 Precision Voltage Reference IC 693-ZRC330F02TA
IC VREF SHUNT 2% SOT23-3 Product overview: ZRC330F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330F02TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2% SOT23-3 Product overview: ZRC330F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330F02TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZRC330F02TA - 004815-ZRC330F02TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRC330F02TA
004815-ZRC330F02TA
PMIC - PMIC - Voltage Reference - ZRC330F02TA 004815-ZRC330F02TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004815-ZRC330F02TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 5mA Noise - 10Hz to 10kHz: 43μVrms Current - Cathode: 20μA Family Name: ZRC330 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Alternative Parts (Cross-Reference): LM4040DEM3-3.0-T; LM4040DIM3-3.0+; LM4040CIM3-3.0+; Introduction Date: October 29, 1997 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004815-ZRC330F02TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 43μVrms
Current - Cathode: 20μA
Family Name: ZRC330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Alternative Parts (Cross-Reference): LM4040DEM3-3.0-T; LM4040DIM3-3.0+; LM4040CIM3-3.0+;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Volt Ref, Shunt, 3.3V, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH6123 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 3.3V, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH6123
Volt Ref, Shunt, 3.3V, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH6123
VOLT REF, SHUNT, 3.3V, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 3.3V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - ZRC330F02TA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
ZRC330F02TA
Power Supply Chip >> Voltage References ZRC330F02TA
3.3V ±2% 5mA Fixed SOT-23 Voltage References ROHS

3.3V ±2% 5mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
IC VREF SHUNT 3.3V SOT23 - 233-ZRC330F02TA - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 3.3V SOT23
233-ZRC330F02TA
IC VREF SHUNT 3.3V SOT23 233-ZRC330F02TA
IC VREF SHUNT 3.3V SOT23

IC VREF SHUNT 3.3V SOT23

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ZRC330F02TA
Voltage References ZRC330F02TA
Voltage References 2% 3.3V

Voltage References 2% 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZRC330F02TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZRC330F02TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZRC330F02TA
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - ZRC330F02TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZRC330F02TA
PMIC - Voltage Reference ZRC330F02TA
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZRC330F02TACT-ND 693-ZRC330F02TA 004815-ZRC330F02TA 76AH6123 ZRC330F02TA 233-ZRC330F02TA ZRC330F02TA ZRC330F02TA ZRC330F02TA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRC330F02TA Volt Ref, Shunt, 3.3V, -40 To 85Deg C Rohs Compliant Diodes Inc. Power Supply Chip >> Voltage References IC VREF SHUNT 3.3V SOT23 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 2 % 2 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR425ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details