IC VREF SHUNT 1% SOT23 Product overview: ZRC330F01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC330F01TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 3.3V V ±1% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 3.3V V ±1% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 3.3V V ±1% 5mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004814-ZRC330F01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 43μVrms
Current - Cathode: 20μA
Family Name: ZRC330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 3.3V
Alternative Parts (Cross-Reference): ADR5043BRTZ-R2; LM4040CIM3-3.0; LM4050BIM3-3.0+;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Voltage References 1% 3.3V
VOLT REF, SHUNT, 3.3V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:3.3V; Initial Accuracy:1%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
3.3V ±1% 5mA Fixed SOT-23 Voltage References ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZRC330F01TA | ZRC330F01DKR-ND | 004814-ZRC330F01TA | ZRC330F01TA | 98K4035 | ZRC330F01TA | ZRC330F01TA | ZRC330F01TA |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - ZRC330F01TA | Voltage References | Volt Ref, Shunt, 3.3V, -40 To 85Deg C; Voltage Reference Type Diodes Inc. | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Power Supply Chip >> Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |