Manufacturer: Diodes Incorporated
Win Source Part Number: 036791-ZRC250F02TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 5mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LT1004IPWR-2-5; ZRC250F02TC; ZRC250F01TA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5mA SOT-23-3
IC VREF SHUNT 2% SOT23 Product overview: ZRC250F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRC250F02TA can be used for catalog matching and distributor lookup.
2.5V ±2% 5mA Fixed SOT-23 Voltage References ROHS
Voltage Reference, Precision, Shunt - Fixed, ZRC250 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes
IC VREF SHUNT 2% SOT23
Voltage References 2% 2.5V
IC VREF SHUNT 2% SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 036791-ZRC250F02TA | ZRC250F02DKR-ND | 693-ZRC250F02TA | ZRC250F02TA | 98K4027 | ZRC250F02TA | ZRC250F02TA | ZRC250F02TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZRC250F02TA | Voltage Reference | SOT23 Precision Voltage Reference IC | Power Supply Chip >> Voltage References | Voltage Reference, Precision, Shunt Fixed, Zrc250 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | ||||||
| TC | 90 ppm/C | 90 ppm/C | 90 ppm/C | 90 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |