DIODES Incorporated Voltage Reference ZRC250F02TA

Description
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5 mA SOT-23-3
Description
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5 mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The ZRC250F02TA is a precision 2.5-volt low knee current voltage reference from Quarktwin Technology Ltd., utilizing a bandgap circuit design. It is packaged in a compact SOT23 surface mount format, making it suitable for space-constrained applications. The device operates effectively within a current range of 20OºA to 5mA, with a maximum rating of 25mA, and is designed for low power and battery-operated devices. It features a stable output voltage without the need for an external capacitor and is capable of handling capacitive loads. The voltage reference exhibits a typical temperature coefficient of 30ppm/¬8C and a slope resistance of 0.4,Ѷ. It is rated for an industrial temperature range of -40 to 85¬8C and has a transient response time of less than 10Oºs. The ZRC250F02TA is suitable for applications in battery-powered equipment, instrumentation, and test equipment.

Datasheet Summary
Powered by GS/AI

The ZRC250F02TA is a precision 2.5-volt low knee current voltage reference from Quarktwin Technology Ltd., utilizing a bandgap circuit design. It is packaged in a compact SOT23 surface mount format, making it suitable for space-constrained applications. The device operates effectively within a current range of 20OºA to 5mA, with a maximum rating of 25mA, and is designed for low power and battery-operated devices. It features a stable output voltage without the need for an external capacitor and is capable of handling capacitive loads. The voltage reference exhibits a typical temperature coefficient of 30ppm/¬8C and a slope resistance of 0.4,Ѷ. It is rated for an industrial temperature range of -40 to 85¬8C and has a transient response time of less than 10Oºs. The ZRC250F02TA is suitable for applications in battery-powered equipment, instrumentation, and test equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZRC250F02TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ZRC250F02TA
Voltage Reference ZRC250F02TA
Shunt Voltage Reference IC Fixed 2.5V V ±2% 5 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 5 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZRC250F02TA
Product Name Voltage Reference
Type TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details